Klein Tools, Inc. Plier D2000-28-INS

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/4 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH HANDLE TYPE DUAL INSULATED APPLICABLE STANDARD ASTM F1505 2000 MODEL
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/4 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH HANDLE TYPE DUAL INSULATED APPLICABLE STANDARD ASTM F1505 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D2000-28-INS - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-1/4 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH HANDLE TYPE DUAL INSULATED APPLICABLE STANDARD ASTM F1505 2000 MODEL
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION
  • FORGED, HARDENED PROCESS
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 7/16 INCH
  • HANDLE TYPE DUAL INSULATED
  • APPLICABLE STANDARD ASTM F1505
  • 2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D2000-28-INS
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Plier - HD2000-9NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers