Klein Tools, Inc. Plier D248-8

Description
HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 3/4 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE HANDLE LENGTH 6-3/4 INCH JAW THICKNESS 7/16 INCH
Datasheet
Description
HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 3/4 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE HANDLE LENGTH 6-3/4 INCH JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D248-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D248-8
Plier D248-8
HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 3/4 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD, BEVELED JAW TYPE HANDLE LENGTH 6-3/4 INCH JAW THICKNESS 7/16 INCH
  • HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 8-1/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 3/4 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • RED HANDLE COLOR
  • ANGLED HEAD, BEVELED JAW TYPE
  • HANDLE LENGTH 6-3/4 INCH
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet
8 IN DIAG CUT PLIERS ANGLE HEAD - 70145273 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 IN DIAG CUT PLIERS ANGLE HEAD
70145273
8 IN DIAG CUT PLIERS ANGLE HEAD 70145273
Angled head design for easy work in confined spaces High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs.

  • Angled head design for easy work in confined spaces
  • High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs.
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Pliers Pliers
Product Number D248-8 70145273
Product Name Plier 8 IN DIAG CUT PLIERS ANGLE HEAD
Length 8.06 inch (205 mm) 8.06 inch (205 mm)
Jaw Length 0.8125 inch (20.64 mm) 0.8125 inch (20.64 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 213-9NE-EINS-ND - DigiKey
Klein Tools, Inc.
Specs
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Weight 20.8 oz (5.78 N)
Features Cutting Edge; Electrically Insulated; Soft Handles
View Details
Long Nose Pliers - THT-1840 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Needle Nose
Features Soft Handles
Material Hardened Steel
View Details