Klein Tools, Inc. Plier D240-6

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS 16 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS 16 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D240-6 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D240-6
Plier D240-6
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS 16 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • 16 AWG CAPACITY
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D240-6
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Plier - J207-8CR - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 8.62 inch (219 mm)
Jaw Length 2.19 inch (55.56 mm)
View Details
2 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details