Proto® Industrial Tools Plier J388

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 5-1/4 OVERALL LENGTH - FRACTIONAL 5.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 5-1/4 OVERALL LENGTH - FRACTIONAL 5.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J388 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J388
Plier J388
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 5-1/4 OVERALL LENGTH - FRACTIONAL 5.25 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 5-1/4 OVERALL LENGTH - FRACTIONAL
  • 5.25 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J388
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2006023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Length 1.1 inch (28 mm)
View Details
6544 - Circlip pliers for inside circlips - 65444031 - Stahlwille North America
Specs
Type Retaining-Ring
Length 8.46 inch (215 mm)
Weight 6.88 oz (1.91 N)
View Details
PLIER - J2856RNMP - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 4.5 inch (114 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details