Proto® Industrial Tools Plier J370

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/4 INCH OVERALL LENGTH 5-3/4 OVERALL LENGTH - FRACTIONAL 5.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/4 INCH OVERALL LENGTH 5-3/4 OVERALL LENGTH - FRACTIONAL 5.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J370 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J370
Plier J370
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/4 INCH OVERALL LENGTH 5-3/4 OVERALL LENGTH - FRACTIONAL 5.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 5-3/4 OVERALL LENGTH - FRACTIONAL
  • 5.75 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J370
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6602 - Heavy duty side cutters - 66023140 - Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 5.5 oz (1.53 N)
View Details
PLIER - E117923 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal; Retaining-Ring
Length 8.47 inch (215 mm)
Features Bent Nose; Soft Handles
View Details