Klein Tools, Inc. Plier J203-8N

Description
TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 9/16 INCH OVERALL LENGTH 8 9/16 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 1 INCH JAW WIDTH 2 5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.64 LB HANDLE FINISH JOURNEYMAN
Request a Quote Datasheet
Description
TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 9/16 INCH OVERALL LENGTH 8 9/16 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 1 INCH JAW WIDTH 2 5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.64 LB HANDLE FINISH JOURNEYMAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J203-8N - Klein Tools, Inc.
Chicago, IL, USA
Plier
J203-8N
Plier J203-8N
TOOL STEEL MATERIAL BLACK OXIDE FINISH 8 9/16 INCH OVERALL LENGTH 8 9/16 OVERALL LENGTH - FRACTIONAL 2 5/16 INCH JAW LENGTH 1 INCH JAW WIDTH 2 5/16 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL YELLOW/BLACK HANDLE COLOR LONG NOSE JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 0.64 LB HANDLE FINISH JOURNEYMAN
  • TOOL STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 9/16 INCH OVERALL LENGTH
  • 8 9/16 OVERALL LENGTH - FRACTIONAL
  • 2 5/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • 2 5/16 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • HARDENED PROCESS
  • HARDENED TOOL STEEL HANDLE MATERIAL
  • YELLOW/BLACK HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JOURNEYMAN[T] BRAND
  • WEIGHT 0.64 LB
  • HANDLE FINISH JOURNEYMAN
Supplier's Site Datasheet
Pliers - J203-8N-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Partially Serrated 8.56"" (217.4mm)"

"Standard Pliers Long Nose Partially Serrated 8.56"" (217.4mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J203-8N J203-8N-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 8.56 inch (217 mm)
Jaw Length 2.31 inch (58.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - D213-9NE-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.62 inch (244 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
High Leverage Diagonal Cutter - JIC-2288 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Diagonal
Features Soft Handles
Material Alloy Steel
View Details