Klein Tools, Inc. Plier J2000-9NECRTP

Description
HOT-RIVETED, HIGH-LEVERAGE TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Request a Quote Datasheet
Description
HOT-RIVETED, HIGH-LEVERAGE TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOT-RIVETED, HIGH-LEVERAGE TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
  • HOT-RIVETED, HIGH-LEVERAGE TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH
  • 9-1/2 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • LIGHT BLUE/BLACK HANDLE COLOR
  • NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
  • CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE
  • SERIES 2000 MODEL
Supplier's Site Datasheet
Pliers - 1742-1377-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J2000-9NECRTP 1742-1377-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 527V-200 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 8 inch (203 mm)
Jaw Length 0.2500 inch (6.35 mm)
Jaw Capacity 0.0394 to 0.0630 inch (1 to 1.6 mm)
View Details