Klein Tools, Inc. Plier D2000-9ST

Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING, SOFT ANNEALED REBAR TIE WIRE APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-1/4 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-9/32 INCH JAW THICKNESS 5/8 INCH 2000 MODEL
Request a Quote Datasheet
Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING, SOFT ANNEALED REBAR TIE WIRE APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-1/4 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-9/32 INCH JAW THICKNESS 5/8 INCH 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D2000-9ST - Klein Tools, Inc.
Chicago, IL, USA
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING, SOFT ANNEALED REBAR TIE WIRE APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-1/4 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-9/32 INCH JAW THICKNESS 5/8 INCH 2000 MODEL
  • HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT, SPRING LOADED TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING, SOFT ANNEALED REBAR TIE WIRE APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1-1/4 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • SQUARE NOSE, KNURLED JAW TYPE
  • KNIFE LENGTH 25/32 INCH
  • HANDLE LENGTH 7-9/32 INCH
  • JAW THICKNESS 5/8 INCH
  • 2000 MODEL
Supplier's Site Datasheet
Pliers - D2000-9ST-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D2000-9ST D2000-9ST-ND
Product Name Plier Pliers
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Plier - D209-5C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Round-Nose
Length 5.06 inch (129 mm)
Jaw Length 0.6875 inch (17.46 mm)
View Details
2 suppliers
6546 - Circlip pliers for outside circlips - 65464041 - Stahlwille North America
Specs
Type Retaining-Ring
Length 11.42 inch (290 mm)
Weight 15.21 oz (4.23 N)
View Details