Proto® Industrial Tools Plier J376L

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J376L - Proto® Industrial Tools
New Britain, CT, USA
Plier
J376L
Plier J376L
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 6-3/4 OVERALL LENGTH - FRACTIONAL 6.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 6-3/4 OVERALL LENGTH - FRACTIONAL
  • 6.75 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J376L
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.2756 to 1.97 inch (7 to 50 mm)
View Details
6546 - Circlip pliers for outside circlips - 65464021 - Stahlwille North America
Specs
Type Retaining-Ring
Length 6.69 inch (170 mm)
Weight 5.12 oz (1.42 N)
View Details
Plier - J223G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.16 inch (156 mm)
Jaw Length 2.31 inch (58.74 mm)
View Details