Klein Tools, Inc. Plier D203-6

Description
HOT-RIVETED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS PLASTIC DIPPED STEEL HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE KNIFE LENGTH 1/2 INCH JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS PLASTIC DIPPED STEEL HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE KNIFE LENGTH 1/2 INCH JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-6 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D203-6
Plier D203-6
HOT-RIVETED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS PLASTIC DIPPED STEEL HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE KNIFE LENGTH 1/2 INCH JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 1-7/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, LOOPING, WIRE WRAPPING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • KNIFE LENGTH 1/2 INCH
  • JAW THICKNESS 3/8 INCH
  • POINT THICKNESS 3/32 INCH
Supplier's Site Datasheet
Pliers - 1742-1122-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 6.63"" (168.4mm)"

"Standard Pliers Long Nose Serrated 6.63"" (168.4mm)"

Buy Now Datasheet
Pliers; Plier Style Klein Tools - 92B6043 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Klein Tools
92B6043
Pliers; Plier Style Klein Tools 92B6043
PLIERS; Plier Style:Long Nose; Jaw Opening Max:-; Overall Length:168mm; Product Range:-; Body Material:Steel; Handle Colour:Yellow; Jaw Length:48mm RoHS Compliant: NA

PLIERS; Plier Style:Long Nose; Jaw Opening Max:-; Overall Length:168mm; Product Range:-; Body Material:Steel; Handle Colour:Yellow; Jaw Length:48mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey Newark, An Avnet Company
Product Category Pliers Pliers Pliers
Product Number D203-6 1742-1122-ND 92B6043
Product Name Plier Pliers Pliers; Plier Style Klein Tools
Type Needle Nose Specialty / Other; Long Nose
Length 6.62 inch (168 mm) 6.61 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm) 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Plier - J213-9NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
View Details
2 suppliers
6607 - Electronics side cutters - 66076110 - Stahlwille North America
Specs
Type Diagonal
Length 4.41 inch (112 mm)
Weight 2.26 oz (0.6278 N)
View Details