Proto® Industrial Tools PLIER E189871

Description
6 9/64 INCH OVERALL LENGTH 6 9/64 OVERALL LENGTH - FRACTIONAL 2 1/64 INCH JAW LENGTH 45/64 INCH JAW WIDTH 2 1/64 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 25/64 INCH
Datasheet
Description
6 9/64 INCH OVERALL LENGTH 6 9/64 OVERALL LENGTH - FRACTIONAL 2 1/64 INCH JAW LENGTH 45/64 INCH JAW WIDTH 2 1/64 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 25/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189871 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189871
PLIER E189871
6 9/64 INCH OVERALL LENGTH 6 9/64 OVERALL LENGTH - FRACTIONAL 2 1/64 INCH JAW LENGTH 45/64 INCH JAW WIDTH 2 1/64 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 25/64 INCH
  • 6 9/64 INCH OVERALL LENGTH
  • 6 9/64 OVERALL LENGTH - FRACTIONAL
  • 2 1/64 INCH JAW LENGTH
  • 45/64 INCH JAW WIDTH
  • 2 1/64 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • BENT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.32 LB
  • JAW THICKNESS 25/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189871
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
6672 - Plastic side-cutters - 66726160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 5.68 oz (1.58 N)
View Details
PLIER - JFFCP700 - Proto® Industrial Tools
Proto® Industrial Tools
View Details