Proto® Industrial Tools PLIER E184182

Description
11 1/32 INCH OVERALL LENGTH 11 1/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 1.09 LB JAW THICKNESS 35/64 INCH
Datasheet
Description
11 1/32 INCH OVERALL LENGTH 11 1/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 1.09 LB JAW THICKNESS 35/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E184182 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184182
PLIER E184182
11 1/32 INCH OVERALL LENGTH 11 1/32 OVERALL LENGTH - FRACTIONAL 15/32 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 15/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 1.09 LB JAW THICKNESS 35/64 INCH
  • 11 1/32 INCH OVERALL LENGTH
  • 11 1/32 OVERALL LENGTH - FRACTIONAL
  • 15/32 INCH JAW LENGTH
  • 1 3/8 INCH JAW WIDTH
  • 15/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PROTO[R] BRAND
  • WEIGHT 1.09 LB
  • JAW THICKNESS 35/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E184182
Product Name PLIER
Length 11.03 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
6600 - Side cutters - 66006180 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 7.09 inch (180 mm)
Weight 7.23 oz (2.01 N)
View Details
PLIER - FA-192.16VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.88 inch (175 mm)
Jaw Length 0.7188 inch (18.26 mm)
View Details