Klein Tools, Inc. Plier D2291

Description
STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH JAW LENGTH 11/16 INCH JAW WIDTH CRUSHING APPLICATION 24 TO 22 AWG CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH X 3/32 INCH
Request a Quote Datasheet
Description
STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH JAW LENGTH 11/16 INCH JAW WIDTH CRUSHING APPLICATION 24 TO 22 AWG CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH X 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D2291 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D2291
Plier D2291
STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH JAW LENGTH 11/16 INCH JAW WIDTH CRUSHING APPLICATION 24 TO 22 AWG CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH X 3/32 INCH
  • STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1-1/4 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CRUSHING APPLICATION
  • 24 TO 22 AWG CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • POINT THICKNESS 1/16 INCH X 3/32 INCH
Supplier's Site Datasheet
Pliers - D2291-ND - DigiKey
Thief River Falls, MN, United States
Pliers
D2291-ND
Pliers D2291-ND
"Standard Pliers Long Nose Smooth 6.00"" (152.4mm)"

"Standard Pliers Long Nose Smooth 6.00"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D2291 D2291-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Plier - 12098-EINS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.88 inch (225 mm)
Jaw Length 1.78 inch (45.24 mm)
Material Steel
View Details
2 suppliers