TelephoneStuff.com Vidicode Conference Recorder with PZ-2L Microphone CR-1PZ

Description
Dual speed conference recorder with end of tape alarm, one PZ-2L microphone and AC power adapter. PZ-2L microphone provides pressure zone recording which eliminates the hollow sound associated with standard microphones. The distance between the microphone and the sound source has no effect on the quality of the sound reproduction. Features: - 6 dB more sensitivity - 6 dB less noise - Switch selectable standard or slow speed recording - End-of-tape alarm prevents missed recordings, with on/off - 1/4" jack for use with PZ-2L microphone, provides for audio connection and power - 3.5mm jacks for external standard microphone and auxiliary audio source - Powerful 1-watt RMS amplifier for crisp, clear, distortion-free sound - 1/4" external speaker jack - Two 1/4" headphone jacks - LED record level indicator - Automatic tape stop and power shut-off in all modes - Full range volume and tone controls - Pause control instantly stops tape - 2X ANSI digital tape counter - 3-Prong attached AC power cord - Retractable carrying handle - Supplied with one MLC-120 cassette tape - Record system: half track, AC bias - S/N ratio: standard speed is 42 dB, slow speed is 38 dB
Description
Dual speed conference recorder with end of tape alarm, one PZ-2L microphone and AC power adapter. PZ-2L microphone provides pressure zone recording which eliminates the hollow sound associated with standard microphones. The distance between the microphone and the sound source has no effect on the quality of the sound reproduction. Features: - 6 dB more sensitivity - 6 dB less noise - Switch selectable standard or slow speed recording - End-of-tape alarm prevents missed recordings, with on/off - 1/4" jack for use with PZ-2L microphone, provides for audio connection and power - 3.5mm jacks for external standard microphone and auxiliary audio source - Powerful 1-watt RMS amplifier for crisp, clear, distortion-free sound - 1/4" external speaker jack - Two 1/4" headphone jacks - LED record level indicator - Automatic tape stop and power shut-off in all modes - Full range volume and tone controls - Pause control instantly stops tape - 2X ANSI digital tape counter - 3-Prong attached AC power cord - Retractable carrying handle - Supplied with one MLC-120 cassette tape - Record system: half track, AC bias - S/N ratio: standard speed is 42 dB, slow speed is 38 dB

Suppliers

Company
Product
Description
Supplier Links
Vidicode Conference Recorder with PZ-2L Microphone - CR-1PZ - TelephoneStuff.com
Huntington Beach, CA, USA
Vidicode Conference Recorder with PZ-2L Microphone
CR-1PZ
Vidicode Conference Recorder with PZ-2L Microphone CR-1PZ
Dual speed conference recorder with end of tape alarm, one PZ-2L microphone and AC power adapter. PZ-2L microphone provides pressure zone recording which eliminates the hollow sound associated with standard microphones. The distance between the microphone and the sound source has no effect on the quality of the sound reproduction. Features: - 6 dB more sensitivity - 6 dB less noise - Switch selectable standard or slow speed recording - End-of-tape alarm prevents missed recordings, with on/off - 1/4" jack for use with PZ-2L microphone, provides for audio connection and power - 3.5mm jacks for external standard microphone and auxiliary audio source - Powerful 1-watt RMS amplifier for crisp, clear, distortion-free sound - 1/4" external speaker jack - Two 1/4" headphone jacks - LED record level indicator - Automatic tape stop and power shut-off in all modes - Full range volume and tone controls - Pause control instantly stops tape - 2X ANSI digital tape counter - 3-Prong attached AC power cord - Retractable carrying handle - Supplied with one MLC-120 cassette tape - Record system: half track, AC bias - S/N ratio: standard speed is 42 dB, slow speed is 38 dB

Dual speed conference recorder with end of tape alarm, one PZ-2L microphone and AC power adapter. PZ-2L microphone provides pressure zone recording which eliminates the hollow sound associated with standard microphones. The distance between the microphone and the sound source has no effect on the quality of the sound reproduction.
Features:
- 6 dB more sensitivity
- 6 dB less noise
- Switch selectable standard or slow speed recording
- End-of-tape alarm prevents missed recordings, with on/off
- 1/4" jack for use with PZ-2L microphone, provides for audio connection and power
- 3.5mm jacks for external standard microphone and auxiliary audio source
- Powerful 1-watt RMS amplifier for crisp, clear, distortion-free sound
- 1/4" external speaker jack
- Two 1/4" headphone jacks
- LED record level indicator
- Automatic tape stop and power shut-off in all modes
- Full range volume and tone controls
- Pause control instantly stops tape
- 2X ANSI digital tape counter
- 3-Prong attached AC power cord
- Retractable carrying handle
- Supplied with one MLC-120 cassette tape
- Record system: half track, AC bias
- S/N ratio: standard speed is 42 dB, slow speed is 38 dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number CR-1PZ
Product Name Vidicode Conference Recorder with PZ-2L Microphone
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers