TelephoneStuff.com Astatic Supercardioid Dynamic Microphone with On/Off Switch CAD22A

Description
Supercardioid Dynamic Microphone with On/Off Switch. Features: - Equipped with recessed on/off switch - Wide frequency response produces accurate, natural sound across audible range - Uniform supercardioid polar pattern reduces unwanted feedback - Flex-Form hardened steel grille screen resists deformation - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 60Hz to 15KHz - Sensitivity: -54dBV (2.0mV) at 1 Pa - Impedance: 500 ohms
Description
Supercardioid Dynamic Microphone with On/Off Switch. Features: - Equipped with recessed on/off switch - Wide frequency response produces accurate, natural sound across audible range - Uniform supercardioid polar pattern reduces unwanted feedback - Flex-Form hardened steel grille screen resists deformation - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 60Hz to 15KHz - Sensitivity: -54dBV (2.0mV) at 1 Pa - Impedance: 500 ohms

Suppliers

Company
Product
Description
Supplier Links
Astatic Supercardioid Dynamic Microphone with On/Off Switch - CAD22A - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Supercardioid Dynamic Microphone with On/Off Switch
CAD22A
Astatic Supercardioid Dynamic Microphone with On/Off Switch CAD22A
Supercardioid Dynamic Microphone with On/Off Switch. Features: - Equipped with recessed on/off switch - Wide frequency response produces accurate, natural sound across audible range - Uniform supercardioid polar pattern reduces unwanted feedback - Flex-Form hardened steel grille screen resists deformation - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 60Hz to 15KHz - Sensitivity: -54dBV (2.0mV) at 1 Pa - Impedance: 500 ohms

Supercardioid Dynamic Microphone with On/Off Switch.
Features:
- Equipped with recessed on/off switch
- Wide frequency response produces accurate, natural sound across audible range
- Uniform supercardioid polar pattern reduces unwanted feedback
- Flex-Form hardened steel grille screen resists deformation
- Mic clip and 15’ XLRM to XLRF microphone cable included
- Operating Principle: Moving coil dynamic
- Polar Pattern: Supercardioid
- Frequency Response: 60Hz to 15KHz
- Sensitivity: -54dBV (2.0mV) at 1 Pa
- Impedance: 500 ohms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number CAD22A
Product Name Astatic Supercardioid Dynamic Microphone with On/Off Switch
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers