Green Cubes Technology Lithium SAFEFlex PLUS

Description
Product Information With an enhanced feature set developed based on 10 years of experience with the ground breaking Lithium SAFEFlex product line, Lithium SAFEFlex Plus is a comprehensive battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP2 series Lithium SAFEFlex battery systems are high cycle life, low maintenance solutions for industrial vehicles with a broad specification range to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard material handling lead acid battery compartment, along with meeting the truck battery weight requirements. Features and Options Modular design with individual cell monitoring Distributed BMS intelligence and data logging Galvanic isolation of signal interfaces Advanced WiFi connectivity & Network Security Protocols Resilient FW Bootload and OTA FW Upgrades Charge ports or single-point battery connection replicates today’s lead acid without special truck or charger modifications Family level UL certification and EE rating SPECIFICATIONS Chemistry Lithium Iron Phosphate Cycle Life 4000 Cycles Voltage Class 24V 36V 48V 80V Nominal Capacity 420 – 630 Ah 11 – 16 kWh 525 – 945 Ah 20 – 36 kWh 525 – 840 Ah 26 – 43 kWh 315 – 735 Ah 26 – 61 kWh Nominal Voltage 25.6 V 38.4 V 51.2 V 83.2 V Operating Voltage 24 – 28.8 V 36 – 43.2 V 48 – 57.6 V 78 – 93.6 V Discharge Current continuous (max RMS incl. peaks) SB 175 connector: 250 A All other connector options: 320 A 320 A 315Ah: 300 A >=420Ah: 320 A Discharge Current peak (max) 600 A 1200 A 1200 A / 800 A Charge Current continuous (max RMS) 320 A 315Ah: 240 A >=420Ah: 320 A Tray Material Powder coated steel Operating Temperature (with heater) -4 to +129°F -20 to +54°C -4 to 131°F -20 to +55°C -4 to 122°F -20 to +50°C -4 to 127°F -20 to +53°C Operating Temperature (without heater) 32 to 129°F 0 to +54°C 32 to 131°F 0 to +55°C 32 to 122°F 0 to +50°C 32 to 127°F 0 to +53°C Storage Temperature 32 to +95°F (0 to +35°C) Storage Humidity ≤ 70% RH Ingress Protection IP 2X Battery Modes Active (Charging, Discharging, Idle) Disabled (Sleeping, Ship/Storage) Cycle Life CANBus, USB, Wi-Fi Separate CAN Bus for Truck and Charger All interfaces are isolated Charger Multiple charger protocols supported Vehicle Multiple vehicle protocols supported Short circuit protection Yes – recoverable without service intervention Functional Safety Certified Protections Cell Over- and Undervoltage Protection Cell Over- and Undertemperature Protection Module Overcurrent Protection Module Overvoltage Protection Cell Over- and Undervoltage Protection Cell Over- and Undertemperature Protection Module Overcurrent Protection Module Overvoltage Protection Manual Service Disconnect Agency Approvals UL 2580:2020 (MH66684) ISO 13849-1:2023 / 13849-2:2012 (MH66684) UN 38.3 Revision 7 Type EE
Request a Quote Datasheet
Description
Product Information With an enhanced feature set developed based on 10 years of experience with the ground breaking Lithium SAFEFlex product line, Lithium SAFEFlex Plus is a comprehensive battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP2 series Lithium SAFEFlex battery systems are high cycle life, low maintenance solutions for industrial vehicles with a broad specification range to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard material handling lead acid battery compartment, along with meeting the truck battery weight requirements. Features and Options Modular design with individual cell monitoring Distributed BMS intelligence and data logging Galvanic isolation of signal interfaces Advanced WiFi connectivity & Network Security Protocols Resilient FW Bootload and OTA FW Upgrades Charge ports or single-point battery connection replicates today’s lead acid without special truck or charger modifications Family level UL certification and EE rating SPECIFICATIONS Chemistry Lithium Iron Phosphate Cycle Life 4000 Cycles Voltage Class 24V 36V 48V 80V Nominal Capacity 420 – 630 Ah 11 – 16 kWh 525 – 945 Ah 20 – 36 kWh 525 – 840 Ah 26 – 43 kWh 315 – 735 Ah 26 – 61 kWh Nominal Voltage 25.6 V 38.4 V 51.2 V 83.2 V Operating Voltage 24 – 28.8 V 36 – 43.2 V 48 – 57.6 V 78 – 93.6 V Discharge Current continuous (max RMS incl. peaks) SB 175 connector: 250 A All other connector options: 320 A 320 A 315Ah: 300 A >=420Ah: 320 A Discharge Current peak (max) 600 A 1200 A 1200 A / 800 A Charge Current continuous (max RMS) 320 A 315Ah: 240 A >=420Ah: 320 A Tray Material Powder coated steel Operating Temperature (with heater) -4 to +129°F -20 to +54°C -4 to 131°F -20 to +55°C -4 to 122°F -20 to +50°C -4 to 127°F -20 to +53°C Operating Temperature (without heater) 32 to 129°F 0 to +54°C 32 to 131°F 0 to +55°C 32 to 122°F 0 to +50°C 32 to 127°F 0 to +53°C Storage Temperature 32 to +95°F (0 to +35°C) Storage Humidity ≤ 70% RH Ingress Protection IP 2X Battery Modes Active (Charging, Discharging, Idle) Disabled (Sleeping, Ship/Storage) Cycle Life CANBus, USB, Wi-Fi Separate CAN Bus for Truck and Charger All interfaces are isolated Charger Multiple charger protocols supported Vehicle Multiple vehicle protocols supported Short circuit protection Yes – recoverable without service intervention Functional Safety Certified Protections Cell Over- and Undervoltage Protection Cell Over- and Undertemperature Protection Module Overcurrent Protection Module Overvoltage Protection Cell Over- and Undervoltage Protection Cell Over- and Undertemperature Protection Module Overcurrent Protection Module Overvoltage Protection Manual Service Disconnect Agency Approvals UL 2580:2020 (MH66684) ISO 13849-1:2023 / 13849-2:2012 (MH66684) UN 38.3 Revision 7 Type EE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium SAFEFlex PLUS -  - Green Cubes Technology
Kokomo, IN, United States
Lithium SAFEFlex PLUS
Lithium SAFEFlex PLUS
Product Information With an enhanced feature set developed based on 10 years of experience with the ground breaking Lithium SAFEFlex product line, Lithium SAFEFlex Plus is a comprehensive battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP2 series Lithium SAFEFlex battery systems are high cycle life, low maintenance solutions for industrial vehicles with a broad specification range to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard material handling lead acid battery compartment, along with meeting the truck battery weight requirements. Features and Options Modular design with individual cell monitoring Distributed BMS intelligence and data logging Galvanic isolation of signal interfaces Advanced WiFi connectivity & Network Security Protocols Resilient FW Bootload and OTA FW Upgrades Charge ports or single-point battery connection replicates today’s lead acid without special truck or charger modifications Family level UL certification and EE rating SPECIFICATIONS Chemistry Lithium Iron Phosphate Cycle Life 4000 Cycles Voltage Class 24V 36V 48V 80V Nominal Capacity 420 – 630 Ah 11 – 16 kWh 525 – 945 Ah 20 – 36 kWh 525 – 840 Ah 26 – 43 kWh 315 – 735 Ah 26 – 61 kWh Nominal Voltage 25.6 V 38.4 V 51.2 V 83.2 V Operating Voltage 24 – 28.8 V 36 – 43.2 V 48 – 57.6 V 78 – 93.6 V Discharge Current continuous (max RMS incl. peaks) SB 175 connector: 250 A All other connector options: 320 A 320 A 315Ah: 300 A >=420Ah: 320 A Discharge Current peak (max) 600 A 1200 A 1200 A / 800 A Charge Current continuous (max RMS) 320 A 315Ah: 240 A >=420Ah: 320 A Tray Material Powder coated steel Operating Temperature (with heater) -4 to +129°F -20 to +54°C -4 to 131°F -20 to +55°C -4 to 122°F -20 to +50°C -4 to 127°F -20 to +53°C Operating Temperature (without heater) 32 to 129°F 0 to +54°C 32 to 131°F 0 to +55°C 32 to 122°F 0 to +50°C 32 to 127°F 0 to +53°C Storage Temperature 32 to +95°F (0 to +35°C) Storage Humidity ≤ 70% RH Ingress Protection IP 2X Battery Modes Active (Charging, Discharging, Idle) Disabled (Sleeping, Ship/Storage) Cycle Life CANBus, USB, Wi-Fi Separate CAN Bus for Truck and Charger All interfaces are isolated Charger Multiple charger protocols supported Vehicle Multiple vehicle protocols supported Short circuit protection Yes – recoverable without service intervention Functional Safety Certified Protections Cell Over- and Undervoltage Protection Cell Over- and Undertemperature Protection Module Overcurrent Protection Module Overvoltage Protection Cell Over- and Undervoltage Protection Cell Over- and Undertemperature Protection Module Overcurrent Protection Module Overvoltage Protection Manual Service Disconnect Agency Approvals UL 2580:2020 (MH66684) ISO 13849-1:2023 / 13849-2:2012 (MH66684) UN 38.3 Revision 7 Type EE

Product Information


With an enhanced feature set developed based on 10 years of experience with the ground breaking Lithium SAFEFlex product line, Lithium SAFEFlex Plus is a comprehensive battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP2 series Lithium SAFEFlex battery systems are high cycle life, low maintenance solutions for industrial vehicles with a broad specification range to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard material handling lead acid battery compartment, along with meeting the truck battery weight requirements.


Features and Options

  • Modular design with individual cell monitoring
  • Distributed BMS intelligence and data logging
  • Galvanic isolation of signal interfaces
  • Advanced WiFi connectivity & Network Security Protocols
  • Resilient FW Bootload and OTA FW Upgrades
  • Charge ports or single-point battery connection replicates today’s lead acid without special truck or charger modifications
  • Family level UL certification and EE rating

SPECIFICATIONS
Chemistry Lithium Iron Phosphate
Cycle Life 4000 Cycles
Voltage Class 24V 36V 48V 80V
Nominal Capacity 420 – 630 Ah
11 – 16 kWh 525 – 945 Ah
20 – 36 kWh 525 – 840 Ah
26 – 43 kWh 315 – 735 Ah
26 – 61 kWh
Nominal Voltage 25.6 V 38.4 V 51.2 V 83.2 V
Operating Voltage 24 – 28.8 V 36 – 43.2 V 48 – 57.6 V 78 – 93.6 V
Discharge Current continuous (max RMS incl. peaks) SB 175 connector: 250 A
All other connector options: 320 A 320 A 315Ah: 300 A
>=420Ah: 320 A
Discharge Current peak (max) 600 A 1200 A 1200 A / 800 A
Charge Current continuous (max RMS) 320 A 315Ah: 240 A
>=420Ah: 320 A
Tray Material Powder coated steel
Operating Temperature (with heater) -4 to +129°F
-20 to +54°C -4 to 131°F
-20 to +55°C -4 to 122°F
-20 to +50°C -4 to 127°F
-20 to +53°C
Operating Temperature (without heater) 32 to 129°F
0 to +54°C 32 to 131°F
0 to +55°C 32 to 122°F
0 to +50°C 32 to 127°F
0 to +53°C
Storage Temperature 32 to +95°F (0 to +35°C)
Storage Humidity ≤ 70% RH
Ingress Protection IP 2X
Battery Modes Active (Charging, Discharging, Idle)
Disabled (Sleeping, Ship/Storage)
Cycle Life CANBus, USB, Wi-Fi
Separate CAN Bus for Truck and Charger
All interfaces are isolated
Charger Multiple charger protocols supported
Vehicle Multiple vehicle protocols supported
Short circuit protection Yes – recoverable without service intervention
Functional Safety Certified Protections Cell Over- and Undervoltage Protection
Cell Over- and Undertemperature Protection
Module Overcurrent Protection
Module Overvoltage Protection Cell Over- and Undervoltage Protection
Cell Over- and Undertemperature Protection
Module Overcurrent Protection
Module Overvoltage Protection
Manual Service Disconnect
Agency Approvals UL 2580:2020 (MH66684)
ISO 13849-1:2023 / 13849-2:2012 (MH66684) UN
38.3 Revision 7 Type EE

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Name Lithium SAFEFlex PLUS
Voltage 25.6 to 83.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1413 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
SAFEFlex GSE Batteries - FBP-1224-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 33 inch (838 mm)
View Details