RS Components, Ltd. Clamps 8296189

Description
Sliding Clamp Light 150mm
Request a Quote
Description
Sliding Clamp Light 150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 8296189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
8296189
Clamps 8296189
Sliding Clamp Light 150mm

Sliding Clamp Light 150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 8296189
Product Name Clamps
Clamp Type Screw clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Clamps - 7719344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type G clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Clamps - 1253828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Clamps - 2726458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details