Minerallac Company Beam Clamp BC916KC38

Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 3/8 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 3/8 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC916KC38 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC916KC38
Beam Clamp BC916KC38
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 3/8 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 9/16 INCH MIN. JAW CAPACITY
  • 3/4 INCH MAX. JAW CAPACITY
  • .5625 MIN. JAW CAPACITY - DECIMAL
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 9/16 MIN. JAW CAPACITY - FRACTIONAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • SCREW TYPE STAKED STUD
  • SCREW SIZE 1/4 INCH-20 TPI
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 3/8 INCH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC916KC38
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Beam Clamp - 250 1037EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 400 lbs (181 kg)
View Details