Minerallac Company Beam Clamp BC516KC38

Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 3/8 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 3/8 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC516KC38 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC516KC38
Beam Clamp BC516KC38
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 3/8 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • .3125 MIN. JAW CAPACITY - DECIMAL
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 5/16 MIN. JAW CAPACITY - FRACTIONAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • SCREW TYPE STAKED STUD
  • SCREW SIZE 1/4 INCH-20 TPI
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 3/8 INCH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number BC516KC38
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
HDC8800 Heavy Duty Cam Clamps - 72402 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1680 lbs (762 kg)
View Details
Clamps - 254923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Mild Steel
View Details
Beam Clamp - 952 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.6875 inch (17.46 mm)
View Details