Minerallac Company Beam Clamp 703

Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 7/8 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 900 LB LOAD CAPACITY 5/8 INCH-11 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 2.48 INCH L X 2.63 INCH W ROD SIZE 1/2 INCH COLOR SILVER
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 7/8 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 900 LB LOAD CAPACITY 5/8 INCH-11 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 2.48 INCH L X 2.63 INCH W ROD SIZE 1/2 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 703 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
703
Beam Clamp 703
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 7/8 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 900 LB LOAD CAPACITY 5/8 INCH-11 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 2.48 INCH L X 2.63 INCH W ROD SIZE 1/2 INCH COLOR SILVER
  • MALLEABLE IRON MATERIAL
  • ZINC PLATED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION
  • HARDENED PROCESS
  • 900 LB LOAD CAPACITY
  • 5/8 INCH-11 TPI SCREW SIZE
  • SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • OVERALL DIMENSIONS 2.48 INCH L X 2.63 INCH W
  • ROD SIZE 1/2 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 703
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

375 LB CAP Pulling Action Latch Toggle Clamps - 70041 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 1253873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
Beam Clamp - SFC516KC38 - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details