Replacement Battery for Zebra TC5x Series Mobile Computers
(Compatible with part numbers BTRY-TC51-43MA1-01, BT-000314, and equivalents)
This replacement lithium-ion battery is engineered for Zebra TC51, TC510, TC510K, TC52, TC520 TC520K, TC56, TC57 mobile computer models. Designed to meet or exceed OEM performance requirements, the battery supports continuous operation in retail, logistics, field service, and healthcare environments.
The high-capacity cell chemistry provides extended run time to reduce charge cycles and maintain device uptime throughout daily workflows. Consistent power delivery minimizes the risk of unexpected shutdowns during critical operations.
The battery features a form-fit design for direct replacement of the original pack, allowing quick installation without tools. It incorporates protective circuitry to guard against overcharge, over-temperature, and short-circuit conditions, ensuring reliable and safe performance. Capacity: 4300mAh/15.48Wh and Rated Voltage: 3.6V.
This unit offers a dependable power solution for maintaining productivity and operational continuity across Zebra TC5x-series mobile computing devices. BTRY-TC51-43MA1-01 / BT-000314
| AgozTech LLC | |
|---|---|
| Product Category | Batteries |
| Product Number | AG-TC51BTR_ZBR-TC5x-GBSC |
| Product Name | Replacement Li-ion Battery for Zebra TC51, TC510, TC510K, TC52, TC520 TC520K, TC56, TC57 Scanner |
| Voltage | 3.6 volts |