TelephoneStuff.com Belden Outdoor Loose Tube Armored SM 24 Fiber Double.. B9W384T

Description
Outdoor Loose Tube Armored SM 24 Fiber Double Jacket Cable is part of the FiberExpress Loose Tube (Campus) Armor Optical Fiber Cable Series. It is made up of rugged fiber cables for applications in hostile environments. This series of cables has corrugated steel armor which provides added protection for direct burial applications. Double Jacket Cable Features: - Fiber Type: SM - Number of Fibers: 24 - Buffer Tube Material: Thermoplastic - Buffer Tube Filling Material: Gel - Outer Jacket Material: PE - Polyethylene - Outer Jacket Diameter (Nominal Diameter): 0.310" - Overall Nominal Diameter: 0.620" - Strength Member Material: Aramid Yarn - Armor Type: Corrugated - Armor Material: Steel - Minimum Bend Radius (Install)/Minor Axis: 12.400" - Minimum Bend Radius for Long Term Application: 6.200" - Maximum Load for Installation: 600 lbs. - Maximum Load for Long Term Application: 200 lbs.
Description
Outdoor Loose Tube Armored SM 24 Fiber Double Jacket Cable is part of the FiberExpress Loose Tube (Campus) Armor Optical Fiber Cable Series. It is made up of rugged fiber cables for applications in hostile environments. This series of cables has corrugated steel armor which provides added protection for direct burial applications. Double Jacket Cable Features: - Fiber Type: SM - Number of Fibers: 24 - Buffer Tube Material: Thermoplastic - Buffer Tube Filling Material: Gel - Outer Jacket Material: PE - Polyethylene - Outer Jacket Diameter (Nominal Diameter): 0.310" - Overall Nominal Diameter: 0.620" - Strength Member Material: Aramid Yarn - Armor Type: Corrugated - Armor Material: Steel - Minimum Bend Radius (Install)/Minor Axis: 12.400" - Minimum Bend Radius for Long Term Application: 6.200" - Maximum Load for Installation: 600 lbs. - Maximum Load for Long Term Application: 200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Belden Outdoor Loose Tube Armored SM 24 Fiber Double.. - B9W384T - TelephoneStuff.com
Huntington Beach, CA, USA
Belden Outdoor Loose Tube Armored SM 24 Fiber Double..
B9W384T
Belden Outdoor Loose Tube Armored SM 24 Fiber Double.. B9W384T
Outdoor Loose Tube Armored SM 24 Fiber Double Jacket Cable is part of the FiberExpress Loose Tube (Campus) Armor Optical Fiber Cable Series. It is made up of rugged fiber cables for applications in hostile environments. This series of cables has corrugated steel armor which provides added protection for direct burial applications. Double Jacket Cable Features: - Fiber Type: SM - Number of Fibers: 24 - Buffer Tube Material: Thermoplastic - Buffer Tube Filling Material: Gel - Outer Jacket Material: PE - Polyethylene - Outer Jacket Diameter (Nominal Diameter): 0.310" - Overall Nominal Diameter: 0.620" - Strength Member Material: Aramid Yarn - Armor Type: Corrugated - Armor Material: Steel - Minimum Bend Radius (Install)/Minor Axis: 12.400" - Minimum Bend Radius for Long Term Application: 6.200" - Maximum Load for Installation: 600 lbs. - Maximum Load for Long Term Application: 200 lbs.

Outdoor Loose Tube Armored SM 24 Fiber Double Jacket Cable is part of the FiberExpress Loose Tube (Campus) Armor Optical Fiber Cable Series. It is made up of rugged fiber cables
for applications in hostile environments. This series of cables has corrugated steel armor which provides
added protection for direct burial applications.
Double Jacket Cable Features:
- Fiber Type: SM
- Number of Fibers: 24
- Buffer Tube Material: Thermoplastic
- Buffer Tube Filling Material: Gel
- Outer Jacket Material: PE - Polyethylene
- Outer Jacket Diameter (Nominal Diameter): 0.310"
- Overall Nominal Diameter: 0.620"
- Strength Member Material: Aramid Yarn
- Armor Type: Corrugated
- Armor Material: Steel
- Minimum Bend Radius (Install)/Minor Axis: 12.400"
- Minimum Bend Radius for Long Term Application: 6.200"
- Maximum Load for Installation: 600 lbs.
- Maximum Load for Long Term Application: 200 lbs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number B9W384T
Product Name Belden Outdoor Loose Tube Armored SM 24 Fiber Double..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 5357525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; Pigtail
View Details