Mallory Sonalert Products, Inc. Speakers PSR12N08AK

Description
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.5 Max Power (Watts): 0.6 Freq Range (Hz): 1000 - 20k Size: 12 x 3 mm Weight: 1 g Options: For other options contact factory Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet
Description
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.5 Max Power (Watts): 0.6 Freq Range (Hz): 1000 - 20k Size: 12 x 3 mm Weight: 1 g Options: For other options contact factory Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PSR12N08AK - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Speakers
PSR12N08AK
Speakers PSR12N08AK
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.5 Max Power (Watts): 0.6 Freq Range (Hz): 1000 - 20k Size: 12 x 3 mm Weight: 1 g Options: For other options contact factory Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.5 Max Power (Watts): 0.6 Freq Range (Hz): 1000 - 20k Size: 12 x 3 mm Weight: 1 g Options: For other options contact factory Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - 458-1465-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1465-ND
Speakers 458-1465-ND
8 Ohms General Purpose Speaker 500mW 1kHz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 500mW 1kHz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR12N08AK
Speakers & Transducers PSR12N08AK
Speakers & Transducers SPEAKER 1000HZ 90DB 12X3 METAL STK

Speakers & Transducers SPEAKER 1000HZ 90DB 12X3 METAL STK

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers Speakers
Product Number PSR12N08AK 458-1465-ND PSR12N08AK
Product Name Speakers Speakers Speakers & Transducers
SPL 90 dB
Nominal Power 0.5000 watts
Maximum Power 0.6000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details