TelephoneStuff.com General Cable NextGen Loose Tube Single Jacket Armored.. AQ2164M1F-DWB

Description
NextGen Loose Tube Single Jacket Armored Fiber Optic Cable provides a fiber optic solution derived from over 25 years of technical expertise and manufacturing excellence. Loose Tube Armored Cable Features: - Fiber: Loose Tube Gel-filled and Color-coding per TIA/EIA 598B - Central Strength Member: Epoxy/Glass Rod - Armor: 0.006" Corrugated Coated Steel Tape - Outer Jacket: Black UV and moisture-resistant polyethylene (PE) - Loose tube gel-filled construction for superior fiber protection - Rodent-resistant construction - Dry Water Block cable core for ease of handling - Temperature: Operating -40˚F to +158˚F - Minimum Bend Radius: 10 X OD—In-Service - Maximum Crush Resistance: 125 lbs/in - Applications: Interbuilding Voice/Data Communication Backbones as well as Installations in ducts, underground conduits, aerial/lashed, or direct buried needs - Compliances: - ANSI/TIA/EIA 568B.3 - ICEA S-87-640 - Rural Utilities Service (RUS) 7 CFR - 1755.900 (REA PE-90) - GR-20 Verified
Description
NextGen Loose Tube Single Jacket Armored Fiber Optic Cable provides a fiber optic solution derived from over 25 years of technical expertise and manufacturing excellence. Loose Tube Armored Cable Features: - Fiber: Loose Tube Gel-filled and Color-coding per TIA/EIA 598B - Central Strength Member: Epoxy/Glass Rod - Armor: 0.006" Corrugated Coated Steel Tape - Outer Jacket: Black UV and moisture-resistant polyethylene (PE) - Loose tube gel-filled construction for superior fiber protection - Rodent-resistant construction - Dry Water Block cable core for ease of handling - Temperature: Operating -40˚F to +158˚F - Minimum Bend Radius: 10 X OD—In-Service - Maximum Crush Resistance: 125 lbs/in - Applications: Interbuilding Voice/Data Communication Backbones as well as Installations in ducts, underground conduits, aerial/lashed, or direct buried needs - Compliances: - ANSI/TIA/EIA 568B.3 - ICEA S-87-640 - Rural Utilities Service (RUS) 7 CFR - 1755.900 (REA PE-90) - GR-20 Verified

Suppliers

Company
Product
Description
Supplier Links
General Cable NextGen Loose Tube Single Jacket Armored.. - AQ2164M1F-DWB - TelephoneStuff.com
Huntington Beach, CA, USA
General Cable NextGen Loose Tube Single Jacket Armored..
AQ2164M1F-DWB
General Cable NextGen Loose Tube Single Jacket Armored.. AQ2164M1F-DWB
NextGen Loose Tube Single Jacket Armored Fiber Optic Cable provides a fiber optic solution derived from over 25 years of technical expertise and manufacturing excellence. Loose Tube Armored Cable Features: - Fiber: Loose Tube Gel-filled and Color-coding per TIA/EIA 598B - Central Strength Member: Epoxy/Glass Rod - Armor: 0.006" Corrugated Coated Steel Tape - Outer Jacket: Black UV and moisture-resistant polyethylene (PE) - Loose tube gel-filled construction for superior fiber protection - Rodent-resistant construction - Dry Water Block cable core for ease of handling - Temperature: Operating -40˚F to +158˚F - Minimum Bend Radius: 10 X OD—In-Service - Maximum Crush Resistance: 125 lbs/in - Applications: Interbuilding Voice/Data Communication Backbones as well as Installations in ducts, underground conduits, aerial/lashed, or direct buried needs - Compliances: - ANSI/TIA/EIA 568B.3 - ICEA S-87-640 - Rural Utilities Service (RUS) 7 CFR - 1755.900 (REA PE-90) - GR-20 Verified

NextGen Loose Tube Single Jacket Armored Fiber Optic Cable provides a fiber optic solution derived from over 25 years of technical expertise and manufacturing excellence.
Loose Tube Armored Cable Features:
- Fiber: Loose Tube Gel-filled and Color-coding per TIA/EIA 598B
- Central Strength Member: Epoxy/Glass Rod
- Armor: 0.006" Corrugated Coated Steel Tape
- Outer Jacket: Black UV and moisture-resistant
polyethylene (PE)
- Loose tube gel-filled construction for superior fiber protection
- Rodent-resistant construction
- Dry Water Block cable core for ease of handling
- Temperature: Operating -40˚F to +158˚F
- Minimum Bend Radius: 10 X OD—In-Service
- Maximum Crush Resistance: 125 lbs/in
- Applications: Interbuilding Voice/Data
Communication Backbones as well as Installations in ducts, underground conduits, aerial/lashed, or direct buried needs
- Compliances:
- ANSI/TIA/EIA 568B.3
- ICEA S-87-640
- Rural Utilities Service (RUS) 7 CFR
- 1755.900 (REA PE-90)
- GR-20 Verified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number AQ2164M1F-DWB
Product Name General Cable NextGen Loose Tube Single Jacket Armored..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2368267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM4
Operating Temperature 60 C (140 F)
View Details