TelephoneStuff.com Miller ACC: Adjustable Armored Cable Cutter ACC

Description
ACC: Adjustable armored cable cutter. Features: - Turning the crank handle produces a clean cut through the armor casing which is then twisted for easy removal - Cable is easily loaded from the side of the tool - One tool for 3/8” to 3/4” flexible armored conduit; fits 14/2 to 4/3 AWG AC, MC, HCF, BX and 3/4” Greenfield cables - Tool easily adjusted from small to large sizes of armored cables - Adjustable cutting depth prevents damage to conductor insulation - Long lasting high speed steel blade improves productivity - Innovative quick clamping mechanism eliminates the need for clamping set screw found on other similar tools - Made in U.S.A.
Description
ACC: Adjustable armored cable cutter. Features: - Turning the crank handle produces a clean cut through the armor casing which is then twisted for easy removal - Cable is easily loaded from the side of the tool - One tool for 3/8” to 3/4” flexible armored conduit; fits 14/2 to 4/3 AWG AC, MC, HCF, BX and 3/4” Greenfield cables - Tool easily adjusted from small to large sizes of armored cables - Adjustable cutting depth prevents damage to conductor insulation - Long lasting high speed steel blade improves productivity - Innovative quick clamping mechanism eliminates the need for clamping set screw found on other similar tools - Made in U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Miller ACC: Adjustable Armored Cable Cutter - ACC - TelephoneStuff.com
Huntington Beach, CA, USA
Miller ACC: Adjustable Armored Cable Cutter
ACC
Miller ACC: Adjustable Armored Cable Cutter ACC
ACC: Adjustable armored cable cutter. Features: - Turning the crank handle produces a clean cut through the armor casing which is then twisted for easy removal - Cable is easily loaded from the side of the tool - One tool for 3/8” to 3/4” flexible armored conduit; fits 14/2 to 4/3 AWG AC, MC, HCF, BX and 3/4” Greenfield cables - Tool easily adjusted from small to large sizes of armored cables - Adjustable cutting depth prevents damage to conductor insulation - Long lasting high speed steel blade improves productivity - Innovative quick clamping mechanism eliminates the need for clamping set screw found on other similar tools - Made in U.S.A.

ACC: Adjustable armored cable cutter.
Features:
- Turning the crank handle produces a clean cut through the armor casing which is then twisted for easy removal
- Cable is easily loaded from the side of the tool
- One tool for 3/8” to 3/4” flexible armored conduit; fits 14/2 to 4/3 AWG AC, MC, HCF, BX and 3/4” Greenfield cables
- Tool easily adjusted from small to large sizes of armored cables
- Adjustable cutting depth prevents damage to conductor insulation
- Long lasting high speed steel blade improves productivity
- Innovative quick clamping mechanism eliminates the need for clamping set screw found on other similar tools
- Made in U.S.A.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number ACC
Product Name Miller ACC: Adjustable Armored Cable Cutter
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 1861636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details