WAGO Screwdrivers 210-720

Description
Operating tool type 2, 3.5x0.5mm
Request a Quote Datasheet
Description
Operating tool type 2, 3.5x0.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 7530690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
7530690
Screwdrivers 7530690
Operating tool type 2, 3.5x0.5mm

Operating tool type 2, 3.5x0.5mm

Supplier's Site
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
2946-210-720-ND
Screw and Nut Drivers 2946-210-720-ND
3.5mm x 0.5mm Slotted Screwdriver

3.5mm x 0.5mm Slotted Screwdriver

Buy Now Datasheet
WAGO Screwdrivers - 210-720 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Screwdrivers
210-720
WAGO Screwdrivers 210-720
Operating tool

Operating tool

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 7530690 2946-210-720-ND 210-720
Product Name Screwdrivers Screw and Nut Drivers WAGO Screwdrivers
Drive Type Slotted; Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 493971 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Details 25 to 50 mm²
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details