9480i CT (35i CT) will appeal to those requiring advanced SIP features in a traditional screen phone design. It offers advanced mobility, security, software, and features in a IP telephone. The 9480i (35iCT) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones. Included is an integrated WDCT cordless mobility handset with coverage for up to 300,000 square feet. It is perfect for those who are moterate to heavy telephone users that require more than one touch feature keys, XML based programs, and mobile warehouse, support, and retail staff.
SIP Telephone Features:
- Mobility: Increases flexibility and efficiency using secure WDCT cordless technology. It expands VoIP beyond the desktop without requiring the need for a separate wireless network.
- XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 8 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs.
- Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys.
- Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone.
- Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally.
- Do Not Disturb Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message.
- Hearing Aid Compatible (HAC) Handset: Useful for those have a hearing impairment.
- Multi-proxy support
- Distinctive ringing with priority alerting
- Personal directory
- Call forward/Call transfer/Call waiting
- Call timer and log
- Caller and calling line information
- Local 3-way conference
- Intercom with auto-answer
- Paging and auto-answer capabilities
- Redial list
- Missed call notification
- One-touch call transfer and call park
- Shared call and bridged line appearances
- Up to 9 lines with call appearances
- 4 navigational keys
- 6 customizable softkeys; programmable with up to 18 functions
- 2 volume control keys, one for the handset and the speaker
- Echo cancellati
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephones and Cellular Phones |
| Product Number | A1737-0131-10-05 |
| Product Name | Aastra 9480i CT (35i CT) SIP Telephone with Cordless.. |
| Phone Type | Network Phone / IP Phone |