ZTE Corporation Smartphone with Dual Hi-Fi Chipset ZTE Axon 7

Description
Camera Rear Camera20M AF, OIS , PDAF , Aperture F1.8 Front Camera8M FF Aperture F2.2 Memory Internal4GB RAM+ 64GB ROM Expandable128GB TF Supported Battery Capacity: 3250mAh,QC3.0 NetworkLTE Frequencies* ZTE A2017G TD-LTE:Band 38/40/41 FDD-LTE: Band 1/2/3/4/5/7/8/19/20/ 28AB UMTS: Band 1/2/4/5/8 GSM: Band 2/3/5/8 * ZTE A2017 TD-LTE:Band 38/39/40/41 FDD-LTE: Band 1/3/7 TD-S: Band 34/39 UMTS: Band 1/2/5/8 CDMA1X/EVDO :BC0 GSM: Band 2/3/5/8 Processor Snapdragon 820 CPU 2.15GHz CPUQuad-core Connectivity USB3.5mm Headphone Interface,Type C,Dual Sim 4FF
Description
Camera Rear Camera20M AF, OIS , PDAF , Aperture F1.8 Front Camera8M FF Aperture F2.2 Memory Internal4GB RAM+ 64GB ROM Expandable128GB TF Supported Battery Capacity: 3250mAh,QC3.0 NetworkLTE Frequencies* ZTE A2017G TD-LTE:Band 38/40/41 FDD-LTE: Band 1/2/3/4/5/7/8/19/20/ 28AB UMTS: Band 1/2/4/5/8 GSM: Band 2/3/5/8 * ZTE A2017 TD-LTE:Band 38/39/40/41 FDD-LTE: Band 1/3/7 TD-S: Band 34/39 UMTS: Band 1/2/5/8 CDMA1X/EVDO :BC0 GSM: Band 2/3/5/8 Processor Snapdragon 820 CPU 2.15GHz CPUQuad-core Connectivity USB3.5mm Headphone Interface,Type C,Dual Sim 4FF

Suppliers

Company
Product
Description
Supplier Links
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Shenzhen, Guangdong, China
Smartphone with Dual Hi-Fi Chipset
ZTE Axon 7
Smartphone with Dual Hi-Fi Chipset ZTE Axon 7
Camera Rear Camera20M AF, OIS , PDAF , Aperture F1.8 Front Camera8M FF Aperture F2.2 Memory Internal4GB RAM+ 64GB ROM Expandable128GB TF Supported Battery Capacity: 3250mAh,QC3.0 NetworkLTE Frequencies* ZTE A2017G TD-LTE:Band 38/40/41 FDD-LTE: Band 1/2/3/4/5/7/8/19/20/ 28AB UMTS: Band 1/2/4/5/8 GSM: Band 2/3/5/8 * ZTE A2017 TD-LTE:Band 38/39/40/41 FDD-LTE: Band 1/3/7 TD-S: Band 34/39 UMTS: Band 1/2/5/8 CDMA1X/EVDO :BC0 GSM: Band 2/3/5/8 Processor Snapdragon 820 CPU 2.15GHz CPUQuad-core Connectivity USB3.5mm Headphone Interface,Type C,Dual Sim 4FF

Camera

  • Rear Camera20M AF, OIS , PDAF , Aperture F1.8
  • Front Camera8M FF Aperture F2.2

Memory

  • Internal4GB RAM+ 64GB ROM
  • Expandable128GB TF Supported

Battery Capacity: 3250mAh,QC3.0

NetworkLTE

  • Frequencies* ZTE A2017G
  • TD-LTE:Band 38/40/41
  • FDD-LTE: Band 1/2/3/4/5/7/8/19/20/28AB
  • UMTS: Band 1/2/4/5/8
  • GSM: Band 2/3/5/8
  • * ZTE A2017
  • TD-LTE:Band 38/39/40/41
  • FDD-LTE: Band 1/3/7
  • TD-S: Band 34/39
  • UMTS: Band 1/2/5/8
  • CDMA1X/EVDO :BC0
  • GSM: Band 2/3/5/8

Processor

  • Snapdragon 820 CPU 2.15GHz
  • CPUQuad-core

Connectivity

  • USB3.5mm Headphone Interface,Type C,Dual Sim 4FF
Supplier's Site

Technical Specifications

  ZTE Corporation
Product Category Telephones and Cellular Phones
Product Number ZTE Axon 7
Product Name Smartphone with Dual Hi-Fi Chipset
Phone Type Cellular / Mobile Phone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
IP Phones - 6900 Series - Cisco
Specs
Phone Type Network Phone / IP Phone
View Details