Hubbell Wiring Device-Kellems Incandescent Lampholder Extender/Adapter 2005

Description
MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE
Datasheet
Description
MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 2005 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder Extender/Adapter
2005
Incandescent Lampholder Extender/Adapter 2005
MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE

MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H; COLOR WHITE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 2005
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2935936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Outdoor Lampholder Assembly - WPLKIT4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type Medium
View Details