Green Cubes Technology 48V Lithium SAFEFlex Material Handling Batteries FBP-1486

Description
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 48V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 48V systems primarily for reach trucks and forklifts Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1486 48V 420 1850 34 x 26 x 22.50 No FBP-1490 48V 525 2300 38.50 x 27 x 22.50 Yes FBP-1419 48V 630 3000 38.25 x 32.25 x 20.50 Yes FBP-1443 48V 735 3100 38.25 x 32.25 x 22.50 Yes
Request a Quote Datasheet
Description
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 48V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 48V systems primarily for reach trucks and forklifts Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1486 48V 420 1850 34 x 26 x 22.50 No FBP-1490 48V 525 2300 38.50 x 27 x 22.50 Yes FBP-1419 48V 630 3000 38.25 x 32.25 x 20.50 Yes FBP-1443 48V 735 3100 38.25 x 32.25 x 22.50 Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Kokomo, IN, United States
48V Lithium SAFEFlex Material Handling Batteries
FBP-1486
48V Lithium SAFEFlex Material Handling Batteries FBP-1486
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 48V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 48V systems primarily for reach trucks and forklifts Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1486 48V 420 1850 34 x 26 x 22.50 No FBP-1490 48V 525 2300 38.50 x 27 x 22.50 Yes FBP-1419 48V 630 3000 38.25 x 32.25 x 20.50 Yes FBP-1443 48V 735 3100 38.25 x 32.25 x 22.50 Yes

Product Information


Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 48V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements.


Features and Options

  • Drop-in replacement for Lead Acid Batteries
  • Maintenance free Li-ion batteries improve safety and efficiency
  • 48V systems primarily for reach trucks and forklifts

Model - Voltage - Lithium Capacity
(Ampere hours) - Battery Weight
(lbs) - Battery Dimensions
(inches) - Charge Port
FBP-1486 48V 420 1850 34 x 26 x 22.50 No
FBP-1490 48V 525 2300 38.50 x 27 x 22.50 Yes
FBP-1419 48V 630 3000 38.25 x 32.25 x 20.50 Yes
FBP-1443 48V 735 3100 38.25 x 32.25 x 22.50 Yes

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number FBP-1486
Product Name 48V Lithium SAFEFlex Material Handling Batteries
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1443-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
SAFEFlex GSE Batteries - FBP-1441-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
SAFEFlex GSE Batteries - FBP-1468-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
SAFEFlex GSE Batteries - FBP-1801-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 315 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details