V73263 is a 75 ohm coaxial cable designed for high-definition digital video applications. It features a 26 AWG stranded silver-plated copper conductor, a foamed fluoropolymer dielectric, and double shielding consisting of a silver-plated copper spiral wrap and a tin-plated copper braid, providing shielding effectiveness better than -110 dB. The cable has an outer diameter of 0.125 inches (3.18 mm), a minimum bend radius of 0.65 inches (16.51 mm), and operates over a temperature range of -55 to +150°C. It meets RoHS Directive 2002/95/EC, SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke requirements. Attenuation values are specified up to 6.0 GHz, with nominal loss following the formula K1×√F + K2×F, where K1 = 0.487 and K2 = 0.0012. Recommended maximum transmission lengths are 125 feet (38 m) for SMPTE 292M and 85 feet (26 m) for SMPTE 424M.
V73263 is a 75 ohm coaxial cable with low VSWR and attenuation characteristics for high-definition digital video applications. The V73263’s construction includes a silver-plated copper center conductor, a foamed fluoropolymer dielectric and is double-shielded with a helically-wound silver-plated copper strip and a tin-plated copper braid. This combination yields better than -110 dB shielding effectiveness. Because of the critical effect of impedance-matched terminations, a comprehensive family of 75 ohm connectors are available.
*When using in high density D38999 connectors or in fully sealed environments, please contact PIC for assistance
| PIC Wire & Cable | |
|---|---|
| Product Category | Video Cables |
| Product Number | V73263 |
| Product Name | V73263 - 75 Ohm Coaxial Cable |
| Product Category | Cable |