Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE 0337T01007503B

Description
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE - 0337T01007503B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE
0337T01007503B
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE 0337T01007503B
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE

5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T01007503B
Product Name 5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Auger Drill Bit - 53405 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.938 inch (23.8 mm)
View Details
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH - 0337T00605004.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details