Hubbell Wiring Device-Kellems Incandescent Lampholder 7090-MH

Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE ST
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-MH - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
7090-MH
Incandescent Lampholder 7090-MH
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE ST

ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7090PG LAMPHOLDER; APPLICABLE ST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 7090-MH
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 2935920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details