Ideal Industries, Inc. Screwdriver Set 35-298

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 35-298 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver Set
35-298
Screwdriver Set 35-298
CABINET, SLOTTED, PHILLIPS, KEYSTONE TYPE 8 PIECE(S) CHROME VANADIUM STEEL HANDLE MATERIAL VINYL POUCH PACKAGING TYPE (1) #1 PHILLIPS, (1) 3/16 INCH SLOTTED, (1) #2 PHILLIPS, (1) 1/4 INCH HEAVY DUTY ROUND KEYSTONE, (1) 1/4 INCH HEAVY DUTY SQUARE KEYSTONE, (1) 3/16 INCH CABINET, (1) 1/4 INCH HEAVY DUTY CABINET, (1) 5/16 INCH HEAVY DUTY KEYSTONE SET CONTENT HANDLE TYPE CUSHIONED GRIP
  • CABINET, SLOTTED, PHILLIPS, KEYSTONE TYPE
  • 8 PIECE(S)
  • CHROME VANADIUM STEEL HANDLE MATERIAL
  • VINYL POUCH PACKAGING TYPE
  • (1) #1 PHILLIPS, (1) 3/16 INCH SLOTTED, (1) #2 PHILLIPS, (1) 1/4 INCH HEAVY DUTY ROUND KEYSTONE, (1) 1/4 INCH HEAVY DUTY SQUARE KEYSTONE, (1) 3/16 INCH CABINET, (1) 1/4 INCH HEAVY DUTY CABINET, (1) 5/16 INCH HEAVY DUTY KEYSTONE SET CONTENT
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-298
Product Name Screwdriver Set
Drive Type Cabinet; Crosshead; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1230273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 6 mm
Overall Length 9.33 inch (237 mm)
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Magnetic Screwdrivers - SRD-6.35 - NBK America LLC
Specs
Features Magnetic Head
View Details
IFR Standard TLS0406 Preset Torque Screwdriver SD - 020475 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.2 inch (157 mm)
View Details