TE Connectivity Circular Power Connectors 1218148-3

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Assembly Length : 1828.8 MM  [72 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Mating Cycles : 50 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Assembly Length : 1828.8 MM  [72 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Mating Cycles : 50 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 1218148-3 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
1218148-3
Circular Power Connectors 1218148-3
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Assembly Length : 1828.8 MM  [72 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Mating Cycles : 50 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Type : Pin

Dimensions


  • Assembly Length : 1828.8 MM  [72 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Mating Cycles : 50
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1218148-3
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206036-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Rectangular Power Connectors - 1445716-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Circular Power Connectors - 1-796435-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details