TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules 10CFS1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1668-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1668-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1668-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Connectors Power, Power Entry Modules, Fused & Switched - 10CFS1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry Modules, Fused & Switched
10CFS1
Connectors Power, Power Entry Modules, Fused & Switched 10CFS1
1-6609113-4 10CFS1 S0=F7826

1-6609113-4 10CFS1 S0=F7826

Buy Now
Power Entry Module, Power Entry; 250 VAC; 10 A; 0.031 to 0.098 in.; IEC - 70185810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module, Power Entry; 250 VAC; 10 A; 0.031 to 0.098 in.; IEC
70185810
Power Entry Module, Power Entry; 250 VAC; 10 A; 0.031 to 0.098 in.; IEC 70185810
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Supplier's Site
AC Power Entry Modules - 10CFS1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
10CFS1
AC Power Entry Modules 10CFS1
AC Power Entry Modules 10A IEC 1/4" FASTON SNAP IN MOUNT

AC Power Entry Modules 10A IEC 1/4" FASTON SNAP IN MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number CCM1668-ND 10CFS1 70185810 10CFS1
Product Name Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry Modules, Fused & Switched Power Entry Module, Power Entry; 250 VAC; 10 A; 0.031 to 0.098 in.; IEC AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Faston Quick Connect (0.250")
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6887-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details