David Round Load Wheel Sheaves 754-F2

Description
Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment. Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available. David Round load chain is calibrated to match David Round load wheels. All products are available in Stainless Steel and Made in the U.S.A. SUMMARY OF FEATURES Capacities from 900 lbs up to 10,080 lbs Load wheel sheaves weigh 2 lbs up to 43 lbs Standard sheaves are not machined; machining options for sheaves are available Available in Stainless Steel.
Datasheet
Description
Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment. Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available. David Round load chain is calibrated to match David Round load wheels. All products are available in Stainless Steel and Made in the U.S.A. SUMMARY OF FEATURES Capacities from 900 lbs up to 10,080 lbs Load wheel sheaves weigh 2 lbs up to 43 lbs Standard sheaves are not machined; machining options for sheaves are available Available in Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Wheel Sheaves - 754-F2 - David Round
Streetsboro, OH, USA
Load Wheel Sheaves
754-F2
Load Wheel Sheaves 754-F2
Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment. Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available. David Round load chain is calibrated to match David Round load wheels. All products are available in Stainless Steel and Made in the U.S.A. SUMMARY OF FEATURES Capacities from 900 lbs up to 10,080 lbs Load wheel sheaves weigh 2 lbs up to 43 lbs Standard sheaves are not machined; machining options for sheaves are available Available in Stainless Steel.

Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment.

Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available.

David Round load chain is calibrated to match David Round load wheels.

All products are available in Stainless Steel and Made in the U.S.A.

SUMMARY OF FEATURES

  • Capacities from 900 lbs up to 10,080 lbs
  • Load wheel sheaves weigh 2 lbs up to 43 lbs
  • Standard sheaves are not machined; machining options for sheaves are available

Available in Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Sheaves
Product Number 754-F2
Product Name Load Wheel Sheaves
Rope Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sheave - Redco™ Crane Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Idler Wheel Sheaves - 1 1/2-SS - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.3130 inch (7.95 mm)
Lifting Capacity 1400 lbs (635 kg)
View Details
4
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.3125 inch (7.94 mm)
Bore Diameter 0.7500 inch (19.05 mm)
View Details
Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details