TelephoneStuff.com Commscope - Systimax TeraSPEED Zero Water Peak Premises.. 760004358

Description
SYSTIMAX TeraSpeed Solution was developed to provide a fiber optic solution that is the metro/campus backbone for today’s performance requirements. Features: - Provides the widest possible usable wavelength spectrum by eliminating the high loss caused by water impurities - Designed to cost-effectively future-proof enterprise campus backbones for next generation equipment - Uses a standard color tight buffered construction - Higher fiber count cable utilize a sub-unitized design with a color-coded sub units for easy identification - Zero water peak single-mode fiber - Maximizes support for lowest cost CWDM technology and delivers lowest cost path to future single-mode applications - Supports legacy single-mode equipment and applications - Supports the duplex SC connector as well as the ST II+ connector
Description
SYSTIMAX TeraSpeed Solution was developed to provide a fiber optic solution that is the metro/campus backbone for today’s performance requirements. Features: - Provides the widest possible usable wavelength spectrum by eliminating the high loss caused by water impurities - Designed to cost-effectively future-proof enterprise campus backbones for next generation equipment - Uses a standard color tight buffered construction - Higher fiber count cable utilize a sub-unitized design with a color-coded sub units for easy identification - Zero water peak single-mode fiber - Maximizes support for lowest cost CWDM technology and delivers lowest cost path to future single-mode applications - Supports legacy single-mode equipment and applications - Supports the duplex SC connector as well as the ST II+ connector

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax TeraSPEED Zero Water Peak Premises.. - 760004358 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax TeraSPEED Zero Water Peak Premises..
760004358
Commscope - Systimax TeraSPEED Zero Water Peak Premises.. 760004358
SYSTIMAX TeraSpeed Solution was developed to provide a fiber optic solution that is the metro/campus backbone for today’s performance requirements. Features: - Provides the widest possible usable wavelength spectrum by eliminating the high loss caused by water impurities - Designed to cost-effectively future-proof enterprise campus backbones for next generation equipment - Uses a standard color tight buffered construction - Higher fiber count cable utilize a sub-unitized design with a color-coded sub units for easy identification - Zero water peak single-mode fiber - Maximizes support for lowest cost CWDM technology and delivers lowest cost path to future single-mode applications - Supports legacy single-mode equipment and applications - Supports the duplex SC connector as well as the ST II+ connector

SYSTIMAX TeraSpeed Solution was developed to provide a fiber optic solution that is the metro/campus backbone for today’s performance requirements.
Features:
- Provides the widest possible usable wavelength spectrum by eliminating the high loss caused by water impurities
- Designed to cost-effectively future-proof enterprise campus backbones for next generation equipment
- Uses a standard color tight buffered construction
- Higher fiber count cable utilize a sub-unitized design with a color-coded sub units for easy identification
- Zero water peak single-mode fiber
- Maximizes support for lowest cost CWDM technology and delivers lowest cost path to future single-mode applications
- Supports legacy single-mode equipment and applications
- Supports the duplex SC connector as well as the ST II+ connector

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 760004358
Product Name Commscope - Systimax TeraSPEED Zero Water Peak Premises..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 2846817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details