BLM GROUP USA Corporation E-Turn Series ET32

Description
Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D) Some features of E-TURN fully electric machine: No mechanical adjustment is needed In-process right and left bending, with fixed and variable radius Reduced time for programming and change-over Enhanced controllability and repeatability Increased productivity (by even 20% compared to hydro-electric machines) Widest flexibility, due to the reduced dimension of the bending head and of the free bending and variable radius positioning Increased feasibility of more complex structures Tool holders designed for the fully interchangeability with existing BLM machines Integrated machine load and load The machine is programmed by the programming and 3D simulation software BLM VGP3D which allows: component feasibility can be checked without physically testing on the machine or making prototype tooling pre-production calculation of the real cycle time is known, so production costs and component pricing can be more precise by simply inputting the components bend coordinates, the complete bending program is graphically simulated Machine available in three versions:: ET30 - maximum tube O.D. capacity from 6 to 30*2mm ET35 - maximum tube O.D. capacity from 6 to 35*2mm ET40 - maximum tube O.D. capacity from 6 to 40*2mm ET52 - maximum tube O.D. capacity from 6 to 52*2mm
Description
Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D) Some features of E-TURN fully electric machine: No mechanical adjustment is needed In-process right and left bending, with fixed and variable radius Reduced time for programming and change-over Enhanced controllability and repeatability Increased productivity (by even 20% compared to hydro-electric machines) Widest flexibility, due to the reduced dimension of the bending head and of the free bending and variable radius positioning Increased feasibility of more complex structures Tool holders designed for the fully interchangeability with existing BLM machines Integrated machine load and load The machine is programmed by the programming and 3D simulation software BLM VGP3D which allows: component feasibility can be checked without physically testing on the machine or making prototype tooling pre-production calculation of the real cycle time is known, so production costs and component pricing can be more precise by simply inputting the components bend coordinates, the complete bending program is graphically simulated Machine available in three versions:: ET30 - maximum tube O.D. capacity from 6 to 30*2mm ET35 - maximum tube O.D. capacity from 6 to 35*2mm ET40 - maximum tube O.D. capacity from 6 to 40*2mm ET52 - maximum tube O.D. capacity from 6 to 52*2mm

Suppliers

Company
Product
Description
Supplier Links
E-Turn Series - ET32 - BLM GROUP USA Corporation
Wixom, MI, USA
E-Turn Series
ET32
E-Turn Series ET32
Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D) Some features of E-TURN fully electric machine: No mechanical adjustment is needed In-process right and left bending, with fixed and variable radius Reduced time for programming and change-over Enhanced controllability and repeatability Increased productivity (by even 20% compared to hydro-electric machines) Widest flexibility, due to the reduced dimension of the bending head and of the free bending and variable radius positioning Increased feasibility of more complex structures Tool holders designed for the fully interchangeability with existing BLM machines Integrated machine load and load The machine is programmed by the programming and 3D simulation software BLM VGP3D which allows: component feasibility can be checked without physically testing on the machine or making prototype tooling pre-production calculation of the real cycle time is known, so production costs and component pricing can be more precise by simply inputting the components bend coordinates, the complete bending program is graphically simulated Machine available in three versions:: ET30 - maximum tube O.D. capacity from 6 to 30*2mm ET35 - maximum tube O.D. capacity from 6 to 35*2mm ET40 - maximum tube O.D. capacity from 6 to 40*2mm ET52 - maximum tube O.D. capacity from 6 to 52*2mm

Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D)
Some features of E-TURN fully electric machine:

  • No mechanical adjustment is needed
  • In-process right and left bending, with fixed and variable radius
  • Reduced time for programming and change-over
  • Enhanced controllability and repeatability
  • Increased productivity (by even 20% compared to hydro-electric machines)
  • Widest flexibility, due to the reduced dimension of the bending head and of the free bending and variable radius positioning
  • Increased feasibility of more complex structures
  • Tool holders designed for the fully interchangeability with existing BLM machines
  • Integrated machine load and load

The machine is programmed by the programming and 3D simulation software BLM VGP3D which allows:

  • component feasibility can be checked without physically testing on the machine or making prototype tooling
  • pre-production calculation of the real cycle time is known, so production costs and component pricing can be more precise
  • by simply inputting the components bend coordinates, the complete bending program is graphically simulated

Machine available in three versions::
ET30 - maximum tube O.D. capacity from 6 to 30*2mm
ET35 - maximum tube O.D. capacity from 6 to 35*2mm
ET40 - maximum tube O.D. capacity from 6 to 40*2mm
ET52 - maximum tube O.D. capacity from 6 to 52*2mm

Supplier's Site

Technical Specifications

  BLM GROUP USA Corporation
Product Category Tube and Pipe Bending Machines
Product Number ET32
Product Name E-Turn Series
Type Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.3937 inch (10 mm)
View Details
Hand Conduit Bender - 1800 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
View Details
E-Turn Series - ET40 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details
Mandrel Bending Machine - DB 80330 3A CNC - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details