BLM GROUP USA Corporation 800VGP Series 832VPG

Description
CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: "Real time" bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost Component simulation and feasibility check highlighting any possible collisions Immediate creation and execution of the machine program with twin data input Machine available in the following versions: 832VGP - maximum tube O.D. capacity ø 32 mm 842VGP - maximum tube O.D. capacity ø 42 mm 863VGP - maximum tube O.D. capacity ø 63.5 mm 880VGP - maximum tube O.D. capacity ø 80 mm
Description
CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: "Real time" bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost Component simulation and feasibility check highlighting any possible collisions Immediate creation and execution of the machine program with twin data input Machine available in the following versions: 832VGP - maximum tube O.D. capacity ø 32 mm 842VGP - maximum tube O.D. capacity ø 42 mm 863VGP - maximum tube O.D. capacity ø 63.5 mm 880VGP - maximum tube O.D. capacity ø 80 mm

Suppliers

Company
Product
Description
Supplier Links
800VGP Series - 832VPG - BLM GROUP USA Corporation
Wixom, MI, USA
800VGP Series
832VPG
800VGP Series 832VPG
CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for: "Real time" bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost Component simulation and feasibility check highlighting any possible collisions Immediate creation and execution of the machine program with twin data input Machine available in the following versions: 832VGP - maximum tube O.D. capacity ø 32 mm 842VGP - maximum tube O.D. capacity ø 42 mm 863VGP - maximum tube O.D. capacity ø 63.5 mm 880VGP - maximum tube O.D. capacity ø 80 mm

CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations

Controlled and programmed by the innovative VGP3D:

Highly innovative 3D Graphic Programming Software dramatically reducing dependence on operator intervention for:

  • "Real time" bend simulation automatically selecting the shortest and most efficient bending cycle to minimise cycle time and reduce cost
  • Component simulation and feasibility check highlighting any possible collisions
  • Immediate creation and execution of the machine program with twin data input

Machine available in the following versions:

832VGP - maximum tube O.D. capacity Ø 32 mm
842VGP - maximum tube O.D. capacity Ø 42 mm
863VGP - maximum tube O.D. capacity Ø 63.5 mm
880VGP - maximum tube O.D. capacity Ø 80 mm

Supplier's Site

Technical Specifications

  BLM GROUP USA Corporation
Product Category Tube and Pipe Bending Machines
Product Number 832VPG
Product Name 800VGP Series
Type Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.2362 inch (6 mm)
View Details
Hand Conduit Bender - 840AH - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.5000 inch (12.7 mm)
View Details
Hand Conduit Bender - 74-027 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details
Mandrel Bending Machine - DB 622-CNC VE - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details