RS Components, Ltd. Drill Bits 214177

Description
RS PRO H10400450 Drill Bit
Request a Quote
Description
RS PRO H10400450 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 214177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
214177
Drill Bits 214177
RS PRO H10400450 Drill Bit

RS PRO H10400450 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 214177
Product Name Drill Bits
Diameter 0.177 inch (4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saws & Core Drill Bits - 216022 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 19mm
Diameter 2.992 inch (76.0 mm)
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Drill Bit Sets - 2168658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Masonry
View Details