Klein Tools, Inc. Plier J2000-9NETP

Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, PULLING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Request a Quote Datasheet
Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, PULLING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J2000-9NETP - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 9-1/2 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTTING, PULLING APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
  • HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH
  • 9-1/2 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTTING, PULLING APPLICATION
  • INDUCTION HARDENED PROCESS
  • LIGHT BLUE/BLACK HANDLE COLOR
  • NEW ENGLAND NOSE, SIDE CUTTING JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
  • CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE
  • SERIES 2000 MODEL
Supplier's Site Datasheet
Pliers - J2000-9NETP-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

"Combination Pliers Flat Nose Partially Serrated 9.50"" (241.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J2000-9NETP J2000-9NETP-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Length 1.46 inch (37 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0251-07M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 7 inch (178 mm)
Features Cutting Edge
View Details
Plier - D514-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.06 inch (205 mm)
Jaw Length 1.38 inch (34.92 mm)
Material Steel
View Details
2 suppliers