TelephoneStuff.com Vertical-Comdial DX-80 Main System Cabinet (4x8x4) 7201-00

Description
The main DX-80 system cabinet is required for every DX-80 phone system installation. Equipped for 4 phone lines, 8 system phones and 4 analog ports (for single line phones, faxes and modems). Supports various configurations up to 8 phone lines and 24 system phones using 1 cabinet. Add a expansion cabinet to support up to 16 phone lines and 48 system phones. Maximum Capacity: - 8x24x4 or 8x16x8 with KSU1 only - 16x48x8 or 16x32x16 with KSU2 installed - 8 ports reserved for voice mail Features: - 8 digital extension ports - 4 analog device ports - 4 caller ID ready CO line ports - 2 music-on-hold source inputs (each input can be assigned to specific CO lines) - 1 power failure transfer analog port - 1 control contact (used for door, gate control) - 1 external paging equipment interface - 2 serial ports - SMDR output port
Description
The main DX-80 system cabinet is required for every DX-80 phone system installation. Equipped for 4 phone lines, 8 system phones and 4 analog ports (for single line phones, faxes and modems). Supports various configurations up to 8 phone lines and 24 system phones using 1 cabinet. Add a expansion cabinet to support up to 16 phone lines and 48 system phones. Maximum Capacity: - 8x24x4 or 8x16x8 with KSU1 only - 16x48x8 or 16x32x16 with KSU2 installed - 8 ports reserved for voice mail Features: - 8 digital extension ports - 4 analog device ports - 4 caller ID ready CO line ports - 2 music-on-hold source inputs (each input can be assigned to specific CO lines) - 1 power failure transfer analog port - 1 control contact (used for door, gate control) - 1 external paging equipment interface - 2 serial ports - SMDR output port

Suppliers

Company
Product
Description
Supplier Links
Vertical-Comdial DX-80 Main System Cabinet (4x8x4) - 7201-00 - TelephoneStuff.com
Huntington Beach, CA, USA
Vertical-Comdial DX-80 Main System Cabinet (4x8x4)
7201-00
Vertical-Comdial DX-80 Main System Cabinet (4x8x4) 7201-00
The main DX-80 system cabinet is required for every DX-80 phone system installation. Equipped for 4 phone lines, 8 system phones and 4 analog ports (for single line phones, faxes and modems). Supports various configurations up to 8 phone lines and 24 system phones using 1 cabinet. Add a expansion cabinet to support up to 16 phone lines and 48 system phones. Maximum Capacity: - 8x24x4 or 8x16x8 with KSU1 only - 16x48x8 or 16x32x16 with KSU2 installed - 8 ports reserved for voice mail Features: - 8 digital extension ports - 4 analog device ports - 4 caller ID ready CO line ports - 2 music-on-hold source inputs (each input can be assigned to specific CO lines) - 1 power failure transfer analog port - 1 control contact (used for door, gate control) - 1 external paging equipment interface - 2 serial ports - SMDR output port

The main DX-80 system cabinet is required for every DX-80 phone system installation. Equipped for 4 phone lines, 8 system phones and 4 analog ports (for single line phones, faxes and modems). Supports various configurations up to 8 phone lines and 24 system phones using 1 cabinet. Add a expansion cabinet to support up to 16 phone lines and 48 system phones.
Maximum Capacity:
- 8x24x4 or 8x16x8 with KSU1 only
- 16x48x8 or 16x32x16 with KSU2 installed
- 8 ports reserved for voice mail
Features:
- 8 digital extension ports
- 4 analog device ports
- 4 caller ID ready CO line ports
- 2 music-on-hold source inputs (each input can be assigned to specific CO lines)
- 1 power failure transfer analog port
- 1 control contact (used for door, gate control)
- 1 external paging equipment interface
- 2 serial ports
- SMDR output port

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 7201-00
Product Name Vertical-Comdial DX-80 Main System Cabinet (4x8x4)
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.75 inch (69.85 mm)
Width 11.50 inch (292 mm)
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details