Klein Tools, Inc. Plier J2000-9NE

Description
TOOL STEEL MATERIAL 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 1 19/32 INCH JAW LENGTH 1 1/4 INCH JAW WIDTH 1 19/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL LIGHT BLUE/BLACK HANDLE COLOR CROSS HATCHED JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 1.13 LB HANDLE FINISH JOURNEYMAN
Request a Quote Datasheet
Description
TOOL STEEL MATERIAL 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 1 19/32 INCH JAW LENGTH 1 1/4 INCH JAW WIDTH 1 19/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL LIGHT BLUE/BLACK HANDLE COLOR CROSS HATCHED JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 1.13 LB HANDLE FINISH JOURNEYMAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J2000-9NE - Klein Tools, Inc.
Chicago, IL, USA
TOOL STEEL MATERIAL 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 1 19/32 INCH JAW LENGTH 1 1/4 INCH JAW WIDTH 1 19/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION HARDENED PROCESS HARDENED TOOL STEEL HANDLE MATERIAL LIGHT BLUE/BLACK HANDLE COLOR CROSS HATCHED JAW TYPE JOURNEYMAN[T] BRAND WEIGHT 1.13 LB HANDLE FINISH JOURNEYMAN
  • TOOL STEEL MATERIAL
  • 9 1/2 INCH OVERALL LENGTH
  • 9 1/2 OVERALL LENGTH - FRACTIONAL
  • 1 19/32 INCH JAW LENGTH
  • 1 1/4 INCH JAW WIDTH
  • 1 19/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • HARDENED PROCESS
  • HARDENED TOOL STEEL HANDLE MATERIAL
  • LIGHT BLUE/BLACK HANDLE COLOR
  • CROSS HATCHED JAW TYPE
  • JOURNEYMAN[T] BRAND
  • WEIGHT 1.13 LB
  • HANDLE FINISH JOURNEYMAN
Supplier's Site Datasheet
Pliers - 1742-1196-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"

"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"

Buy Now Datasheet
9 IN JOURNEYMAN SIDE CUTTING PLIERS - 70145270 - Allied Electronics, Inc.
Fort Worth, TX, USA
9 IN JOURNEYMAN SIDE CUTTING PLIERS
70145270
9 IN JOURNEYMAN SIDE CUTTING PLIERS 70145270
2000 series cuts ACSR, screws, nails and most hardened wire High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs Streamlined design with sure-gripping, cross-hatched knurled jaws Induction-hardened cutting knives for long life Hot-riveted joint ensures smooth action and no handle wobble Features combination polished and black-oxide finish

  • 2000 series cuts ACSR, screws, nails and most hardened wire
  • High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs
  • Streamlined design with sure-gripping, cross-hatched knurled jaws
  • Induction-hardened cutting knives for long life
  • Hot-riveted joint ensures smooth action and no handle wobble
  • Features combination polished and black-oxide finish
Supplier's Site
Plier Style Klein Tools - 95K5091 - Newark, An Avnet Company
Chicago, IL, United States
Plier Style Klein Tools
95K5091
Plier Style Klein Tools 95K5091
Plier Style:Side Cutting; Overall Length:241.3mm; Product Range:-; Jaw Opening Max:34.9mm RoHS Compliant: NA

Plier Style:Side Cutting; Overall Length:241.3mm; Product Range:-; Jaw Opening Max:34.9mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pliers Pliers Pliers Pliers
Product Number J2000-9NE 1742-1196-ND 70145270 95K5091
Product Name Plier Pliers 9 IN JOURNEYMAN SIDE CUTTING PLIERS Plier Style Klein Tools
Length 9.5 inch (241 mm) 9.5 inch (241 mm) 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm) 3.72 inch (94.46 mm)
Material Tool Steel
Type Combination; Flat-Nose; Specialty / Other; Flat Nose Specialty / Other; New England
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Plier - HD213-9NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers