TelephoneStuff.com Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 7011ULBC20R

Description
CabinetMATE® Plug-In Outlet Center® with Eleven 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 70" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements: 20 Amp unit has a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Sold in a Package of 2 Outlet Centers
Description
CabinetMATE® Plug-In Outlet Center® with Eleven 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 70" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements: 20 Amp unit has a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Sold in a Package of 2 Outlet Centers

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. - 7011ULBC20R - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMATE® Plug-In Outlet..
7011ULBC20R
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 7011ULBC20R
CabinetMATE® Plug-In Outlet Center® with Eleven 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 70" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements: 20 Amp unit has a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Sold in a Package of 2 Outlet Centers

CabinetMATE® Plug-In Outlet Center® with Eleven 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices.
Outlet Center Features:
- Length: 70"
- Receptacle center-to-center: 6"
- User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit
- Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing
- Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space
- Flexible mounting - each unit features one of four
different mounting types. Each mounting method has
been designed to optimize the performance of the
product. Complete mounting hardware and installation
instructions are included with every unit
- Cord properly rated to load requirements: 20 Amp
unit has a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug
- This model has no switch to manually control power to the unit
- Resettable circuit breaker that provides overload protection
- Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations
- Sold in a Package of 2 Outlet Centers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 7011ULBC20R
Product Name Legrand - Wiremold CabinetMATE® Plug-In Outlet..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PBEG-3001L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Tool Bags - 179841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details