RS Components, Ltd. Tool Bags 217960

Description
Outils Oceans PL Tool Bag
Request a Quote
Description
Outils Oceans PL Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 217960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
217960
Tool Bags 217960
Outils Oceans PL Tool Bag

Outils Oceans PL Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 217960
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 5.00 inch (127 mm)
Width 9.00 inch (229 mm)
View Details
Rackmount Cases - 179055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Steel
Depth 16.61 inch (422 mm)
View Details
Tool Boxes - 2537436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 7.48 inch (190 mm)
View Details
Tool Chests & Tool Cabinets - 2723969 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Sheet Steel
Height 38.58 inch (980 mm)
View Details