TelephoneStuff.com Legrand - Wiremold CabinetMate Series 70" Aluminum,.. 7011BCS

Description
CabinetMate Series 70" Aluminum, 15 Amp Plug-In Outlet Center Unit. Features: - Eleven 15 amp outlets - 15A resettable circuit breaker - Computer grade surge protection - Length: 70" (1.8 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
CabinetMate Series 70" Aluminum, 15 Amp Plug-In Outlet Center Unit. Features: - Eleven 15 amp outlets - 15A resettable circuit breaker - Computer grade surge protection - Length: 70" (1.8 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMate Series 70" Aluminum,.. - 7011BCS - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMate Series 70" Aluminum,..
7011BCS
Legrand - Wiremold CabinetMate Series 70" Aluminum,.. 7011BCS
CabinetMate Series 70" Aluminum, 15 Amp Plug-In Outlet Center Unit. Features: - Eleven 15 amp outlets - 15A resettable circuit breaker - Computer grade surge protection - Length: 70" (1.8 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

CabinetMate Series 70" Aluminum, 15 Amp Plug-In Outlet Center Unit.
Features:
- Eleven 15 amp outlets
- 15A resettable circuit breaker
- Computer grade surge protection
- Length: 70" (1.8 m)
- Receptacle Center to Center: 6"
- Available Cord Lengths:
- 6' (1.8 m)
- 15' (4.6 m)
- Sold in a Package of 2 Units
Returns and Cancellations:
- Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 7011BCS
Product Name Legrand - Wiremold CabinetMate Series 70" Aluminum,..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Cabinets - 1212705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details