TelephoneStuff.com GAI-Tronics Handset/Speaker Amplifier with Pressbar, 24V.. 701-307

Description
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Handset/Speaker Amplifier with Pressbar, 24V.. - 701-307 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Handset/Speaker Amplifier with Pressbar, 24V..
701-307
GAI-Tronics Handset/Speaker Amplifier with Pressbar, 24V.. 701-307
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use.
Features:
- Dynamic, noise-canceling microphone
- Hearing aid compatible per FCC Part 68 receiver
- Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC)
- Dimensions:
- Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm)
- Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm)
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Amplifiers and Preamplifiers
Product Number 701-307
Product Name GAI-Tronics Handset/Speaker Amplifier with Pressbar, 24V..
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GTA-1005 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details