WAGO Screw and Nut Drivers 210-657

Description
3.5mm x 0.5mm Slotted Screwdriver
Request a Quote Datasheet
Description
3.5mm x 0.5mm Slotted Screwdriver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
2946-210-657-ND
Screw and Nut Drivers 2946-210-657-ND
3.5mm x 0.5mm Slotted Screwdriver

3.5mm x 0.5mm Slotted Screwdriver

Buy Now Datasheet
WAGO Screwdrivers - 210-657 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Screwdrivers
210-657
WAGO Screwdrivers 210-657
Operating tool

Operating tool

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 2946-210-657-ND 210-657
Product Name Screw and Nut Drivers WAGO Screwdrivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-36C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 14.31 inch (364 mm)
Shank Length 10 inch (254 mm)
View Details
2 suppliers
Screwdriver - 6034DD - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Drive Details #2
Overall Length 9 inch (229 mm)
View Details