Ideal Industries, Inc. Screwdriver 30-331

Description
KEYSTONE, SLOTTED TYPE GROUND (TIP) FINISH 4 INCH SHANK LENGTH PRECISION STYLE 1/4 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND
Datasheet
Description
KEYSTONE, SLOTTED TYPE GROUND (TIP) FINISH 4 INCH SHANK LENGTH PRECISION STYLE 1/4 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 30-331 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
30-331
Screwdriver 30-331
KEYSTONE, SLOTTED TYPE GROUND (TIP) FINISH 4 INCH SHANK LENGTH PRECISION STYLE 1/4 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND
  • KEYSTONE, SLOTTED TYPE
  • GROUND (TIP) FINISH
  • 4 INCH SHANK LENGTH
  • PRECISION STYLE
  • 1/4 INCH TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • TWIST-A-NUT[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 30-331
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35-9166 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Drive Details 5/16 Inch
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details